EN
  • EN
  • DE

MAX4614EUD

Part No MAX4614EUD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP / Low-Voltage, High-Speed, Quad, SPST CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Single Supply Voltage (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MAX4614
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812013-MAX4614EUD
Ultra Librarian 3D Model Ultra Librarian MAX4614EUD CAD Model

Description

Maxim Integrated MAX4614EUD Product Overview

The MAX4614EUD from Maxim Integrated is a high-performance, low-voltage, quad analog switch designed for precision applications in modern electronic systems. This device is part of Maxim's range of analog switches that are renowned for their reliability, efficiency, and versatility, making them ideal for a wide variety of applications including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Voltage Operation: The MAX4614 operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: It features low on-resistance (RON) of just 4 ohms (max) at +5V, which minimizes signal attenuation and ensures high signal integrity.
  • Fast Switching Speeds: The switch transition times are exceptionally fast, with tON of 25ns and tOFF of 20ns at +5V, thereby supporting high-speed applications.
  • High Current Handling: The device can handle continuous current up to 300mA, which is ample for most signal-switching applications.
  • Low Power Consumption: Power consumption is minimal, with a quiescent current of just 0.1µA, making it an energy-efficient choice.
  • ESD Protection: The MAX4614EUD includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes.

Applications

The versatility of the MAX4614EUD makes it an excellent choice for a variety of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample-and-hold circuits
  • Battery-powered devices

Packaging and Quality

The MAX4614EUD comes in a TSSOP-14 package that is compact and suitable for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception. It is designed to meet or exceed the rigorous requirements of the industrial, communications, and consumer electronics markets.

With its combination of low power consumption, high-speed operation, and robust protection features, the MAX4614EUD is a reliable and efficient solution for designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4940 $52.4700
12+ $8.6104 $103.3248
18+ $8.3414 $150.1452
25+ $8.0723 $201.8075
33+ $7.8032 $257.5056
43+ $6.9960 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess