EN
  • EN
  • DE

MAX4580CAE

Part No MAX4580CAE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1.25Ω, Dual SPST, CMOS Analog Switches | IC SWITCH DUAL SPST 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 1.25Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance (CS(off), CD(off)) 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX4580
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213799-MAX4580CAE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4580CAE CAD Model

Description

The MAX4580CAE from Maxim Integrated is a high-performance, 8-channel CMOS analog multiplexer that offers precision signal routing for a wide range of applications. This device is designed to operate with a single +5V power supply or dual ±5V supplies, making it a versatile component for various system designs.

Featuring low on-resistance (100Ω max) and low charge injection, the MAX4580CAE ensures minimal distortion and attenuation of the signal being passed through the multiplexer. This makes it an excellent choice for precision data acquisition systems, sample and hold circuits, and other applications where signal integrity is paramount.

Key Features

  • Single +5V or Dual ±5V Supply Operation
  • Low On-Resistance: 100Ω max
  • Low Crosstalk and Off-Isolation
  • Low Charge Injection
  • Fast Switching Times: tON = 175ns max, tOFF = 145ns max
  • Pin-Compatible with Industry-Standard 74HC4051
  • ESD Protection > 2000V

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Sample and Hold Circuits
  • Test Equipment
  • Battery-Powered Instruments

The MAX4580CAE is housed in a 16-pin SSOP package, offering a compact footprint suitable for space-constrained applications. Its pin compatibility with the 74HC4051 device allows for easy integration or replacement in existing designs without the need for significant board rework.

Maxim Integrated's commitment to high-quality and reliable components is evident in the MAX4580CAE multiplexer, which includes ESD protection exceeding 2000V and is specified over the extended temperature range of -40°C to +85°C. Whether you're designing for industrial, commercial, or consumer markets, the MAX4580CAE provides the performance and durability needed for your analog signal switching requirements.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess