Product Overview: MAX4376TAUK+T
The MAX4376TAUK+T is a high-precision, low-power, high-side current-sense amplifier from Maxim Integrated. This component is designed to provide a simple and effective method for current sensing in a wide range of applications, from portable devices to industrial systems. With its high accuracy and small form factor, the MAX4376TAUK+T is an excellent choice for space-constrained designs that require precise current monitoring.
Key Features
- High-Side Sensing: The MAX4376TAUK+T measures the current flowing through a shunt resistor placed in the high side of the circuit, allowing for the detection of load current without interrupting the ground path.
- Wide Input Voltage Range: This device operates over a wide input common-mode voltage range from 0 to 28V, making it versatile for various supply voltages.
- Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered and energy-efficient applications.
- High Accuracy: With its precision current-sense amplifier, the MAX4376TAUK+T provides high accuracy in current measurement, which is crucial for system monitoring and control.
- Compact SOT-23 Package: The small 5-pin SOT-23 package allows for a compact footprint on the PCB, saving valuable board space.
Applications
The MAX4376TAUK+T is suitable for a variety of applications, including:
- Battery management systems
- Power management and monitoring
- Overcurrent and short-circuit protection
- Portable devices
- Charging circuits
- Automotive and industrial systems
Technical Specifications
| Parameter |
Value |
| Common-Mode Voltage Range |
0 to 28V |
| Quiescent Current |
100µA (typical) |
| Gain |
20V/V (fixed) |
| Package |
5-Pin SOT-23 |
Whether you are designing a sophisticated industrial system or a simple battery-operated device, the MAX4376TAUK+T from Maxim Integrated offers a reliable and efficient solution for current sensing applications.