EN
  • EN
  • DE

MAX4109ESA

Part No MAX4109ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP 225MHZ HS LO-DIST 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1200V/µs
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4109
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211406-MAX4109ESA
Ultra Librarian 3D Model Ultra Librarian MAX4109ESA CAD Model

Description

Maxim Integrated MAX4109ESA High-Speed, Low-Power, Closed-Loop Buffer

The MAX4109ESA from Maxim Integrated is a state-of-the-art, high-speed, closed-loop buffer designed to deliver precision and performance in a compact package. This device is tailored for applications requiring high bandwidth, low distortion, and low power consumption, making it an ideal choice for a wide range of applications including video, communications, and instrumentation systems.

The MAX4109ESA operates with a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing designers with flexibility in power management. Its exceptional bandwidth of 400MHz (-3dB) ensures that high-frequency signals are transmitted with minimal loss, making it suitable for high-definition and high-speed video applications.

With a low differential gain and phase error of 0.02% and 0.02° respectively, the MAX4109ESA guarantees excellent video performance, preserving signal integrity and sharpness. The device also boasts a fast slew rate of 1800V/µs, further enhancing its ability to handle rapid signal transitions with ease.

The MAX4109ESA's closed-loop buffer design allows it to achieve a low output impedance while maintaining a high input impedance, which minimizes loading on the previous stage while driving capacitive loads effectively. Additionally, it features a disable function that reduces power consumption when the device is not in use, making it suitable for power-sensitive applications.

Encased in an 8-pin SOIC package, the MAX4109ESA is designed for easy integration into a variety of circuits. Its small footprint and surface-mount form factor make it a space-saving solution for densely packed PCBs.

Overall, the MAX4109ESA from Maxim Integrated is a versatile, high-performance buffer that combines speed, precision, and low-power operation to meet the stringent requirements of today's high-speed signal processing applications. Its robust design and exceptional electrical characteristics ensure reliable performance in the most demanding environments.

For detailed specifications and application guidance, designers are encouraged to consult the MAX4109ESA datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess