EN
  • EN
  • DE

MAX40010LAUT+T

Part No MAX40010LAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 80 kHz
Current - Input Bias 65 µA
Voltage - Input Offset 12 µV
Current - Supply 350µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX40010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075335-MAX40010LAUT+T
Ultra Librarian 3D Model Ultra Librarian MAX40010LAUT+T CAD Model

Description

Introducing the MAX40010LAUT+T from Maxim Integrated

The MAX40010LAUT+T is a high-precision, low-power operational amplifier (op-amp) offered by Maxim Integrated, designed to cater to a wide range of applications requiring efficient power usage without compromising performance. This op-amp is part of Maxim's commitment to providing innovative, reliable, and high-quality components for the electronics industry.

Key Features

  • Low Offset Voltage: The MAX40010LAUT+T boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications such as sensor interfacing and data acquisition systems.
  • Power Efficiency: With a quiescent current of just 400nA, this op-amp is optimized for battery-powered and energy-saving applications, extending the life of your device without sacrificing performance.
  • Wide Supply Voltage Range: The device can operate across a broad supply voltage range from 1.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both low- and standard-voltage components.
  • Gain Bandwidth Product: It features a gain bandwidth product of 8kHz, which is suitable for low-frequency applications where maintaining signal fidelity is crucial.
  • Temperature Range: The MAX40010LAUT+T is designed to work over an extended temperature range, making it reliable for use in environments with varying temperature conditions.

Applications

The MAX40010LAUT+T is a versatile component that can be integrated into a multitude of applications. Some of its typical uses include:

  • Portable and battery-powered devices
  • IoT devices and smart sensors
  • Medical devices and instrumentation
  • Analog filters and precision current sensing
  • Power supply control and monitoring

Package and Quality

The op-amp comes in a compact, 6-pin SOT-23 package, ensuring that it takes up minimal space on your PCB. Maxim Integrated's commitment to quality means that the MAX40010LAUT+T is manufactured to the highest standards, ensuring reliability and performance for critical applications.

With its combination of low power consumption, high precision, and versatile supply voltage range, the MAX40010LAUT+T from Maxim Integrated stands out as an excellent choice for designers looking to optimize their electronic systems for both energy efficiency and accuracy.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,639 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess