EN
  • EN
  • DE

MAX395CAG+

Part No MAX395CAG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPST 24-Pin SSOP / IC SWITCH OCTAL SPST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 786062-MAX395CAG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX395
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX395CAG+ CAD Model

Description

Introducing the MAX395CAG+ from Maxim Integrated

The MAX395CAG+ is a precision, 8-channel, serially controlled, low-voltage analog multiplexer (mux) that offers exceptional performance for signal routing in complex systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is an ideal solution for applications requiring high accuracy and reliability in signal management.

Key Features

  • Multiple Channel Configuration: The MAX395CAG+ provides eight single-ended channels that can be configured as four differential pairs, making it versatile for various signal routing needs.
  • Low On-Resistance: Featuring a low on-resistance of 100Ω (max), this mux ensures minimal signal attenuation and distortion, preserving signal integrity across connections.
  • Serial Interface: With its SPI™/QSPI™/MICROWIRE™-compatible serial interface, the MAX395CAG+ allows for easy integration into digital systems and reduces the need for extensive wiring, simplifying the PCB layout.
  • Single Supply Operation: Operating from a single +5V supply, it simplifies power management in systems that run on standard logic levels.
  • Low Power Consumption: The device boasts low power consumption, with a quiescent current of just 4µA, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing potentially damaging signal shorts.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX395CAG+ is robust enough for use in challenging environmental conditions.

Applications

The MAX395CAG+ is designed for multiplexing in data acquisition systems, process controls, and instrumentation applications, where it can be used to switch a variety of signal types, including analog, low-frequency digital signals, and audio signals. Its high precision and low power consumption make it an excellent choice for battery-operated devices and portable equipment.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality components that meet stringent industry standards. The MAX395CAG+ is no exception, offering reliable performance backed by Maxim's reputation for excellence in integrated circuit design and manufacturing.

For engineers and designers looking for a dependable and versatile analog multiplexer, the MAX395CAG+ from Maxim Integrated stands out as a top-tier choice that combines functionality, efficiency, and precision in a compact package.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess