Maxim Integrated's MAX3945ETE+: High-Speed Laser Driver
The MAX3945ETE+ from Maxim Integrated is a cutting-edge, high-speed laser driver designed for 10Gbps transceiver modules in Ethernet and Fibre Channel applications. This compact, edge-emitting laser diode driver is optimized for high-performance, low-power consumption, and ease of integration into various optical networks.
Key Features
- High-Speed Performance: Capable of data rates up to 11.3Gbps, the MAX3945ETE+ is ideal for next-generation high-speed communication networks.
- Low Power Dissipation: It features a typical power dissipation of only 135mW, which is crucial for thermal management in dense electronic environments.
- Automatic Power Control (APC): This functionality ensures stable laser power output, compensating for temperature and aging effects on the laser diode.
- Extinction Ratio Control (ERC): The ERC feature maintains a consistent signal quality and enhances the overall performance of the optical transmission.
- Compact Package: The device comes in a 16-pin, 3mm x 3mm TQFN package, which allows for a small form factor design in optical modules.
Applications
The MAX3945ETE+ is particularly suited for a range of applications, including:
- 10Gbps Ethernet transceivers
- 10Gbps Fibre Channel transceivers
- SFP+ and XFP modules
- Active optical cables
- SONET/SDH equipment
Technical Specifications
With an operating temperature range of -40°C to +85°C, this device maintains reliable performance under varying environmental conditions. The MAX3945ETE+ also incorporates safety features such as over-temperature protection and laser safety compliance to the international IEC 60825-1 standard.
Maxim Integrated's commitment to quality and innovation is evident in the MAX3945ETE+, making it an excellent choice for designers looking to implement high-speed optical communications with a reliable, high-performance laser driver.