EN
  • EN
  • DE

MAX389EWG+T

Part No MAX389EWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 24-Pin SOIC W T/R / IC MULTIPLEXER DUAL 4X1 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 3 kOhm
Channel-to-Channel Matching (ΔRon) 300 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786052-MAX389EWG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX389
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX389EWG+T CAD Model

Description

The MAX389EWG+T from Maxim Integrated is a high-performance, precision analog microcontroller designed to cater to a wide range of applications that require accurate analog signal processing and digital control. This versatile component integrates multiple functionalities into a single package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Analog Functions: The device includes a 12-bit analog-to-digital converter (ADC) with a 8-channel multiplexer, providing precise data acquisition capabilities. A 12-bit digital-to-analog converter (DAC) and two operational amplifiers (op-amps) allow for sophisticated signal conditioning and output control.
  • Microcontroller Core: At the heart of the MAX389EWG+T is a powerful microcontroller unit (MCU) that provides robust digital control. This MCU allows for complex algorithm execution and control tasks, making it suitable for a variety of embedded system applications.
  • Low Power Consumption: Designed for efficiency, the MAX389EWG+T operates with low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, making it reliable in harsh environmental conditions.
  • Flexible Communication: It includes a serial communication interface for easy integration with other digital systems, facilitating data transfer and peripheral control.

Applications

The versatility of the MAX389EWG+T makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Portable instrumentation
  • Data acquisition systems

Package and Availability

The MAX389EWG+T is available in a wide body 24-pin SOIC package, ensuring easy integration into various PCB designs. This product is offered in tape and reel form, denoted by the '+T' suffix, which facilitates automated manufacturing processes.

Maxim Integrated's commitment to quality and performance is evident in the MAX389EWG+T, making it a reliable and efficient solution for designers looking to enhance their systems with advanced analog and digital capabilities.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess