EN
  • EN
  • DE

MAX369EPN

Part No MAX369EPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer with Latch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 1.8 kOhm
Channel-to-Channel Matching (ΔRon) 180 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1213343-MAX369EPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX369
Introduction Date July 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX369EPN CAD Model

Description

Maxim Integrated MAX369EPN Analog Multiplexer

The MAX369EPN is a precision, 16-channel, single-ended analog multiplexer from Maxim Integrated, designed to provide exceptional performance in signal routing applications. This versatile component is an ideal choice for data acquisition systems, test equipment, and communication systems where multiple analog signals need to be selectively routed to a single output.

Constructed with Maxim's proprietary silicon-gate process, the MAX369EPN offers low charge injection, low power consumption, and an electrostatic discharge (ESD) protection of ±2000V. These features ensure reliable operation and a longer lifespan for the devices it is incorporated into. The multiplexer operates with a single supply voltage ranging from +4.5V to +30V or a dual supply voltage of ±4.5V to ±20V, making it versatile for various power environments.

One of the standout features of the MAX369EPN is its low on-resistance (Ron) of 100Ω, which remains flat over the specified signal range. This characteristic minimizes signal distortion and ensures high-quality signal switching. Additionally, the device boasts a low leakage current of 0.5nA at +25°C, further enhancing the accuracy of the signal routing process.

The MAX369EPN is available in a 28-pin plastic DIP package, which is easy to integrate into a wide range of electronic systems. It also features a break-before-make switching action, which prevents momentary shorting when switching channels. This feature is critical in preventing signal degradation and protecting sensitive circuitry.

For added convenience, the MAX369EPN includes an inhibit input to simultaneously open all signal paths, providing an additional level of control. This feature is particularly useful for calibration, maintenance, or emergency shutdowns where isolation of the analog signal paths is required.

In summary, the MAX369EPN from Maxim Integrated is a high-performance, 16-channel analog multiplexer that offers excellent signal integrity, low power consumption, and robust protection features. Its flexibility in power supply options and ease of integration make it a top choice for engineers looking to manage multiple analog signals in their designs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess