EN
  • EN
  • DE

MAX354EPE+

Part No MAX354EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance(CS off, CD off) 1.6pF, 11pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 139644-MAX354EPE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX354EPE+ CAD Model

Description

Maxim Integrated's MAX354EPE+ Quad SPST Switches

The MAX354EPE+ is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated that offers a versatile solution for routing analog and digital signals in various applications. Designed with precision and reliability in mind, this device is ideal for systems requiring minimal signal distortion and low power consumption.

This robust switch operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it suitable for a variety of operating environments. The MAX354EPE+ features low on-resistance (RON) of just 100Ω max, which remains flat over the specified signal range (0.5Ω max RON match between channels). This ensures consistent performance and minimal signal loss through the switch, which is critical for maintaining signal integrity in precision applications.

The device boasts a high switching speed, with tON of 175ns and tOFF of 145ns, enabling rapid signal routing that is essential for time-sensitive applications. Moreover, the MAX354EPE+ is designed with low charge injection (10pC max), reducing the impact on signal quality during the switching process and ensuring cleaner, more accurate signal transmission.

The MAX354EPE+ also features an ESD protection of 2000V per Method 3015.7, providing robustness against electrostatic discharges, which enhances the longevity and reliability of the device in harsh environments. Additionally, its latch-up performance exceeds 500mA per JESD78, offering further protection against overcurrent conditions.

With its wide operating temperature range from -40°C to +85°C, the MAX354EPE+ is suitable for deployment in a variety of industrial, communication, and instrumentation applications. The device comes in a 16-pin DIP (dual in-line package) enclosure, which allows for easy integration into existing systems.

In summary, Maxim Integrated's MAX354EPE+ is a highly reliable and versatile quad SPST switch that offers excellent performance for signal routing in a multitude of applications. Its low on-resistance, fast switching times, and robust protection features make it a top choice for designers looking to maintain signal integrity and ensure long-term device reliability.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess