EN
  • EN
  • DE

MAX2511EEI+T

Part No MAX2511EEI+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TxRx Only General ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type TxRx Only
RF Family/Standard General ISM
Frequency 200MHz ~ 440MHz
Power - Output -2dBm
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Receiving 24mA
Current - Transmitting 26mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 137307-MAX2511EEI+T
Ultra Librarian 3D Model Ultra Librarian MAX2511EEI+T CAD Model

Description

The MAX2511EEI+T from Maxim Integrated is a high-performance intermediate frequency (IF) transceiver designed for the demanding needs of wireless communication systems. This device integrates a variety of features that make it an ideal choice for applications such as base stations, wireless local loop, and other systems operating in the 800MHz to 2.5GHz frequency range.

Key Features

  • High Integration: The MAX2511EEI+T combines a low-noise amplifier (LNA), a downconversion mixer, an IF amplifier, and a voltage-controlled oscillator (VCO) with an integrated synthesizer, all in a compact 28-pin SSOP package. This level of integration helps to reduce the bill of materials and saves valuable board space.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply current, making it suitable for battery-powered devices and helping to extend the operational life of the system.
  • High Linearity: The transceiver offers excellent linearity, which is critical for maintaining signal integrity and reducing distortion in communication systems.
  • Flexible IF Range: With an IF frequency range of 10MHz to 300MHz, the MAX2511EEI+T provides flexibility in system design and can be adapted to a variety of applications.

Applications

The MAX2511EEI+T is versatile and can be used in a range of applications, including:

  • Wireless Local Loop (WLL)
  • ISM Band Transceivers
  • Wireless Base Stations
  • Point-to-Multipoint Systems

Performance Advantages

With its high level of integration and performance, the MAX2511EEI+T offers several advantages to designers. The device's low noise figure and high third-order intercept point (IP3) ensure a clear signal with minimal interference. Additionally, the integrated VCO and PLL reduce the need for external components, simplifying the design and reducing the time to market.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2511EEI+T is no exception. It is built to meet or exceed industry standards, ensuring dependable performance in a wide range of environmental conditions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess