EN
  • EN
  • DE

MAX2410EEI+

Part No MAX2410EEI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Up/Down Conv Mixer 3.3V/5V 1.9GHz 28-Pin QSOP / IC UP/DOWNCONVERTER 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Up/Downconverter, LNA, PA Driver
Frequency 1.9GHz
RF Type DCS1800/PCS1900, DECT, ISM, PHS/PACS, PWT1900
Secondary Attributes 3.2dB Combined Receiver Noise Figure
Package 28-QSOP
Manufacturer Package 28-QSOP
Win Source Part Number 785698-MAX2410EEI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2410
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX2410EEI+ CAD Model

Description

Maxim Integrated MAX2410EEI+ Product Overview

The MAX2410EEI+ is a highly integrated solution designed by Maxim Integrated to cater to the demanding requirements of modern RF systems. This compact, efficient, and versatile IC is ideal for a wide range of applications, including wireless communication devices, portable electronics, and IoT gadgets.

Key Features

  • High Integration: The MAX2410EEI+ integrates several critical RF functions into a single chip, including a low-noise amplifier (LNA), a mixer, and a local oscillator (LO) buffer. This level of integration simplifies design, saves board space, and reduces the bill of materials.
  • Frequency Range: This IC is designed to operate across a broad frequency range, making it suitable for various communication standards and applications.
  • Low Power Consumption: With the increasing demand for energy-efficient devices, the MAX2410EEI+ offers low power consumption, which is crucial for battery-powered applications.
  • High Linearity: The device provides excellent linearity, ensuring high-quality signal transmission and reception, which is essential for maintaining communication integrity.
  • Compact Package: The MAX2410EEI+ comes in a small 28-pin SSOP package, which is advantageous for designs where space is at a premium.

Applications

  • Mobile Phones
  • Wireless LANs
  • GPS Receivers
  • Portable Communication Devices
  • General RF Systems

The MAX2410EEI+ from Maxim Integrated is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Its combination of integration, efficiency, and versatility makes it a top choice for designers looking to optimize their RF systems. Whether it's for personal devices or industrial applications, the MAX2410EEI+ stands out as a reliable and effective component that can help streamline product development and enhance overall performance.

With Maxim Integrated's reputation for quality and longevity, the MAX2410EEI+ is not just a component; it's an investment in the reliability and efficiency of your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1693 $65.3544
18+ $6.7036 $120.6648
27+ $6.4946 $175.3542
37+ $6.2844 $232.5228
48+ $6.0753 $291.6144
64+ $5.4470 $348.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess