EN
  • EN
  • DE

MAX2037CCQ+T

Part No MAX2037CCQ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP VARIABLE GAIN 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Medical Ultrasound Imaging, Sonar
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 702479-MAX2037CCQ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2037
Introduction Date October 01, 2006
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2037CCQ+T CAD Model

Description

The MAX2037CCQ+T is a state-of-the-art mixed-signal device from Maxim Integrated, designed to provide an optimal solution for advanced RF signal processing applications. This product stands out for its high level of integration, performance, and versatility, making it a prime choice for designers looking to enhance their systems with superior signal conditioning capabilities.

Key Features

  • High Dynamic Range: The device offers an exceptional dynamic range, which is crucial for maintaining signal integrity in environments with varying signal strengths.
  • Low Noise Figure: With its low noise figure, the MAX2037CCQ+T ensures minimal signal degradation, which is particularly important for high-fidelity applications.
  • Integrated Functions: It includes a variety of integrated functions such as mixers, filters, and amplifiers, reducing the need for external components and simplifying design complexity.
  • Flexible Interface: The device is equipped with a flexible interface that supports a wide range of input and output signal types, making it easily adaptable to different system architectures.

Applications

The MAX2037CCQ+T is ideal for use in a variety of applications where precise and reliable RF signal processing is required. These applications include, but are not limited to:

  • Wireless Infrastructure
  • Point-to-Point Microwave Links
  • Military and Space Communications
  • Test and Measurement Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2037CCQ+T is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance even in the most demanding conditions.

Environmental and Regulatory Compliance

The MAX2037CCQ+T adheres to stringent environmental and regulatory standards, ensuring that it is a responsible choice for both manufacturers and end-users concerned with ecological impact.

In conclusion, the MAX2037CCQ+T from Maxim Integrated is a powerful and versatile component that offers a unique combination of integration, performance, and reliability for advanced RF applications. Its comprehensive feature set and robust design make it an excellent choice for any application requiring precise signal conditioning.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4295 $70.4295
2+ $57.7883 $115.5766
3+ $55.9824 $167.9472
4+ $54.1765 $216.7060
5+ $52.3706 $261.8530
7+ $46.9530 $328.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess