EN
  • EN
  • DE

MAX201EWE

Part No MAX201EWE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS-232 W/CAP 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212584-MAX201EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX201EWE CAD Model

Description

The MAX201EWE is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating from a single +5V power supply. This compact and efficient device integrates a charge pump circuit, which generates the necessary ±10V RS-232 voltage levels, using only small external capacitors, thus saving board space and reducing component costs.

Featuring a proprietary low-dropout transmitter output stage, the MAX201EWE delivers true RS-232 performance from a single power supply ranging from +4.5V to +5.5V. This makes it an ideal solution for battery-powered applications, portable devices, and any other systems where power efficiency is crucial.

The MAX201EWE offers a 120kbps data rate, making it suitable for high-speed data communications in point-of-sale (POS) terminals, industrial control systems, and data acquisition devices. It is equipped with two drivers and two receivers, providing the necessary interface for full-duplex communication. Additionally, it features a 1µA shutdown mode, which significantly reduces power consumption when the device is not in active use.

This device is designed with surge protection, ensuring that it can withstand harsh electrical environments and providing robust protection for the communication interface. The MAX201EWE also incorporates a slew-rate limitation feature to reduce electromagnetic interference (EMI), making it an excellent choice for applications sensitive to noise.

The MAX201EWE comes in a 16-pin SOIC-Wide package, which is suitable for surface mount technology (SMT) and is compatible with standard assembly processes. With its combination of features, the MAX201EWE provides a reliable and space-efficient solution for RS-232 data transmission in various applications.

For designers and engineers looking for a high-quality RS-232 interface solution with integrated charge pump and low-power consumption, the MAX201EWE from Maxim Integrated is an excellent choice that balances performance, power efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess