EN
  • EN
  • DE

MAX2003CES

Part No MAX2003CES
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702441-MAX2003CES
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2003CES CAD Model

Description

Maxim Integrated MAX2003CES: High-Efficiency, Compact Power Solution

The MAX2003CES from Maxim Integrated is a cutting-edge power management integrated circuit designed for high-performance applications that require efficient power conversion and compact design. This versatile component is an excellent choice for designers looking to optimize power consumption in portable devices, IoT applications, and various other sophisticated electronic products.

At the heart of the MAX2003CES lies its capability to deliver high-efficiency power conversion, which is crucial for extending battery life and reducing heat generation in compact electronic systems. This is achieved through its advanced switching regulator technology, which ensures minimal power loss during voltage conversion processes.

One of the key features of the MAX2003CES is its wide input voltage range, accommodating a variety of power sources and making it adaptable to different system requirements. This flexibility allows designers to use the MAX2003CES in diverse scenarios without the need for additional components to condition the input power.

The device also boasts a compact form factor, thanks to its integration of multiple power management functions into a single chip. This integration not only saves valuable board space but also simplifies the design process, reducing time-to-market for new products. The MAX2003CES's small size does not come at the expense of performance, as it maintains high efficiency across a broad range of operating conditions.

Additional features such as built-in protection circuits safeguard the MAX2003CES and the system it powers against overcurrent, overvoltage, and thermal overload conditions. This ensures long-term reliability and stability of the end product, which is vital for maintaining user trust and satisfaction.

In summary, the Maxim Integrated MAX2003CES is an ideal power management solution for designers who demand high efficiency, adaptability, and protection in a compact package. Its advanced technology and comprehensive feature set make it a go-to choice for powering the next generation of electronic devices.

Note: For detailed technical specifications, application notes, and design resources, please refer to the official Maxim Integrated MAX2003CES datasheet and support documentation.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess