The MAX187AEWE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC features a single +5V power supply operation, making it an ideal choice for systems where power efficiency is crucial.
Key Features
- High Resolution: 12-bit resolution provides precise digital representation of analog signals.
- Low Power Consumption: Designed to operate with minimal power draw, preserving battery life in portable devices.
- Single +5V Supply: Simplifies power supply design by operating from a single 5V source.
- Internal Track/Hold: The on-chip track/hold function captures the input signal at a specific point in time, ensuring accurate conversions.
- Serial Interface: Features a serial interface that allows for easy connection to microcontrollers and digital systems.
- Compact Package: The MAX187AEWE+ comes in a 16-SOIC package, suitable for space-constrained applications.
Applications
The versatility of the MAX187AEWE+ makes it an excellent choice for a range of applications, including:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Process control systems
- Battery-powered devices
Performance Specifications
With a conversion time as low as 10µs, the MAX187AEWE+ ensures rapid data processing, which is essential for real-time applications. Its integrated reference voltage minimizes external components and simplifies system design. The device also features a wide analog input range, accommodating various signal types without the need for additional scaling circuitry.
Overall, the MAX187AEWE+ from Maxim Integrated stands out as a reliable and efficient solution for precise analog-to-digital conversion, offering a blend of performance, power efficiency, and ease of integration that is hard to match.