EN
  • EN
  • DE

MAX17105ETG+

Part No MAX17105ETG+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Led Drvr 80SEGMENT 9V/12V/15V/18V/24V 24-PIN TQFN Ep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.667 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 8
Number of Pins 24
Number of Segments 80
Operating Supply Voltage 28 V
Radiation Hardening No
RoHS Compliant
Topology Boost
Win Source Part Number 1075052-MAX17105ETG+
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17105ETG+ CAD Model

Description

The MAX17105ETG+ from Maxim Integrated is a highly integrated power-supply solution specifically designed to cater to the needs of thin-film transistor (TFT) liquid-crystal displays (LCDs) used in notebook computers. This advanced power management integrated circuit (PMIC) combines a boost regulator, two linear regulators, a high-frequency operational amplifier, and a logic-controlled, level-shifting scan driver in a compact 24-pin thin QFN package.

Key Features

  • High Efficiency: The device includes a high-efficiency step-up regulator that is optimized for driving the white LEDs used in backlighting the display, ensuring extended battery life and reduced heat generation.
  • Multiple Outputs: It provides multiple regulated outputs, including positive and negative charges for the TFT gate-on and gate-off supplies, making it a versatile solution for various display configurations.
  • Integrated Operational Amplifier: With an onboard op-amp, the MAX17105ETG+ can drive the VCOM backplane of the LCD, which is essential for maintaining image quality and stability.
  • Level-Shifting Scan Driver: The integrated level-shifting scan driver is designed to interface with low-voltage logic inputs while driving higher voltage LCD panel gate lines, simplifying the design and reducing component count.
  • Compact Design: Its small 24-pin TQFN (4mm x 4mm) package makes it an excellent choice for space-constrained applications.

Applications

Due to its comprehensive feature set and high level of integration, the MAX17105ETG+ is ideal for use in notebook computers and other portable devices where efficient power management and minimal space usage are critical. It can also be used in other LCD applications requiring similar power supply specifications.

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX17105ETG+ is no exception. It is designed to meet the stringent performance requirements of portable electronics, ensuring reliable operation over a wide range of temperatures and conditions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess