EN
  • EN
  • DE

MAX16815ASA+

Part No MAX16815ASA+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Voltage, 100mA/200mA Adjustable Linear High-Brightness LED Drivers with PWM Dimming | IC LED DRVR LIN DIM 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6.5V
Voltage - Supply (Maximum) 40V
Voltage - Output 39.6V
Current - Output / Channel 100mA
Dimming PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MAX16815
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212342-MAX16815ASA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16815ASA+ CAD Model

Description

The MAX16815ASA+ from Maxim Integrated is a high-performance LED driver designed to deliver constant current to high-power LEDs. This integrated circuit is ideal for automotive, industrial, and general lighting applications where efficiency, reliability, and precise current control are paramount.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.75V to 28V input voltage range, making it versatile for various power supply conditions.
  • High Output Current: It can drive up to 350mA of continuous current to a string of high-brightness LEDs, with the capability of handling higher transient currents.
  • PWM Dimming: Features Pulse-Width Modulation (PWM) dimming control, which allows for precise brightness control while maintaining color stability across the dimming range.
  • Thermal Management: Equipped with thermal shutdown protection to prevent overheating, ensuring the longevity and reliability of both the LED driver and the LEDs it powers.
  • High Efficiency: The MAX16815ASA+ boasts a high efficiency that minimizes power loss and heat generation, thus reducing the need for additional heat sinking.
  • Compact Size: Offered in a small 8-pin SO package, it is suitable for space-constrained applications.

Applications

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and decorative lighting
  • Emergency vehicle warning lights
  • General-purpose LED illumination

Product Summary

The MAX16815ASA+ is a robust, high-efficiency LED driver that provides a simple solution for driving high-brightness LEDs. Its wide input voltage range and high output current capability make it a flexible choice for a broad range of applications. The device's built-in safety features and efficient operation ensure optimal performance and a long operational lifespan for LED lighting systems. With its compact form factor and PWM dimming capability, the MAX16815ASA+ is an excellent choice for designers looking to create sophisticated lighting solutions with precise control and high efficiency.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7009 $52.5675
175+ $0.5751 $100.6425
270+ $0.5572 $150.4440
375+ $0.5392 $202.2000
480+ $0.5212 $250.1760
645+ $0.4673 $301.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess