EN
  • EN
  • DE

MAX1582YEBE-T

Part No MAX1582YEBE-T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description STEP-UP CONVERTER FOR WHITE LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 25.5V
Current - Output / Channel 650mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Base Product Number MAX1582
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208488-MAX1582YEBE-T
Ultra Librarian 3D Model Ultra Librarian MAX1582YEBE-T CAD Model

Description

Maxim Integrated MAX1582YEBE-T High-Efficiency, High-Brightness LED Drivers

The MAX1582YEBE-T from Maxim Integrated is a high-performance, high-efficiency LED driver designed specifically for driving high-brightness LEDs with precision and ease. This advanced power solution is tailored to meet the needs of portable devices where power efficiency and compactness are of paramount importance. The MAX1582YEBE-T is part of Maxim's extensive range of power management ICs, known for their reliability and performance.

This LED driver is capable of delivering a constant current to ensure uniform brightness in applications such as LCD backlights in handheld devices, small-screen LCD TVs, and other portable electronics that require high-brightness LED illumination. The MAX1582YEBE-T operates from a 2.6V to 5.5V input voltage range, making it versatile for use in various circuit configurations and compatible with a wide array of power sources.

One of the standout features of the MAX1582YEBE-T is its high efficiency, which can reach up to 92%. This is achieved through an integrated step-up controller that operates in a fixed-frequency, pulse-width modulation (PWM) mode. The device also includes a built-in dimming control, which allows for precise brightness adjustment via a PWM input signal, making it an ideal choice for applications where variable illumination is required.

The MAX1582YEBE-T is designed with protection features to ensure long-term reliability. It includes overvoltage protection, thermal shutdown, and current-limit circuitry, safeguarding the LEDs and the driver itself from potential damage caused by abnormal operating conditions. Moreover, its small, 16-pin TQFN-EP package makes it a space-saving solution for compact electronic assemblies.

Installation and integration are made easy with the MAX1582YEBE-T's simple external components requirement. Designers can quickly implement this LED driver into their projects, benefiting from its performance without the need for complex circuitry or additional external devices.

In conclusion, the MAX1582YEBE-T from Maxim Integrated is a highly efficient, reliable, and user-friendly solution for driving high-brightness LEDs in portable electronic applications. Its combination of high efficiency, flexible input voltage, and compact form factor make it an excellent choice for engineers looking to enhance the visual performance of their products.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7907 $68.9535
11+ $11.3155 $124.4705
16+ $10.9621 $175.3936
22+ $10.6087 $233.3914
29+ $10.2552 $297.4008
38+ $9.1938 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess