EN
  • EN
  • DE

MAX15004AAUE/V+T

Part No MAX15004AAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 40 V
Frequency - Switching 15kHz ~ 500kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701515-MAX15004AAUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15004
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Philippines, Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX15004AAUE/V+T CAD Model

Description

Maxim Integrated MAX15004AAUE/V+T Automotive High-Voltage Regulator

The MAX15004AAUE/V+T from Maxim Integrated is a robust, high-voltage, high-performance linear regulator designed to meet the stringent requirements of automotive applications. This component is engineered to provide a stable and reliable power supply in environments where voltage fluctuations and transients are common, making it an ideal choice for powering automotive microprocessors, sensors, and other sensitive electronic circuits.

With an input voltage range of 6V to 40V, the MAX15004AAUE/V+T can handle the typical variations found in automotive power systems, including load dump and cold crank conditions, without compromising the stability of the output voltage. This wide input range also allows the device to operate with a variety of battery chemistries and configurations, offering flexibility in system design.

The device features an adjustable output voltage, which can be set from 1V to 10V using external resistors, enabling designers to tailor the output to specific application needs. The MAX15004AAUE/V+T is capable of delivering up to 50mA of output current, ensuring sufficient power for small to medium-sized loads.

One of the key advantages of the MAX15004AAUE/V+T is its integrated protection features. It includes overtemperature protection and short-circuit protection, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions. Additionally, the device's thermal shutdown feature ensures that it operates within a safe temperature range, enhancing the overall reliability of the system.

The regulator is available in a compact TSSOP-16 package, which is suitable for space-constrained applications. It is also AEC-Q100 qualified, reflecting its compliance with automotive industry reliability standards. The MAX15004AAUE/V+T is designed to operate over the automotive temperature range of -40°C to +125°C, ensuring performance in a wide range of environmental conditions.

Overall, the MAX15004AAUE/V+T is a high-quality, versatile component that provides the reliability and performance required for modern automotive electronics, contributing to the safety and comfort of vehicle operation.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess