EN
  • EN
  • DE

MAX1022BETX+T

Part No MAX1022BETX+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 10BIT W/FIFO 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type ADC, DAC
Resolution (Bits) 10 b
Sampling Rate 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 700871-MAX1022BETX+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1022
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX1022BETX+T CAD Model

Description

Product Overview: MAX1022BETX+T by Maxim Integrated

The MAX1022BETX+T is a highly precise, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver reliable performance for a wide range of applications. Featuring a 4-wire serial interface, this ADC is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it a versatile choice for integration into various digital systems.

Key Features

  • 10-bit resolution ADC offering fine-grain measurement
  • Low power consumption, ideal for battery-powered devices
  • Internal 2.5V reference voltage for improved accuracy
  • External reference voltage option for flexibility
  • Fast conversion rate, supporting high-speed applications
  • Automatic power-down mode to conserve energy when not in active use
  • Operational temperature range from -40°C to +85°C for robust performance in diverse environments
  • Small 36-TQFN package, saving valuable board space

Applications

The MAX1022BETX+T is suitable for a broad spectrum of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Medical devices
  • Industrial control systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX1022BETX+T is no exception. This ADC provides precise digital representations of analog signals, ensuring accurate data collection and analysis. The device's low power consumption makes it an excellent choice for power-sensitive applications, while its robust temperature range guarantees consistent performance under varying environmental conditions.

Design and Integration

The compact 36-TQFN package of the MAX1022BETX+T allows for a minimal footprint on PCBs, which is crucial for space-constrained applications. Its compatibility with popular serial interfaces ensures that it can be easily integrated into existing designs without the need for significant rework, making it a convenient and cost-effective option for system upgrades or new designs.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess