Maxim Integrated's ICL7106CPL-3: A Precision A/D Converter
The ICL7106CPL-3 is a high-performance, low-power, 3.5-digit analog-to-digital converter (ADC) from Maxim Integrated. This component is specifically designed to interface with a liquid crystal display (LCD) and is ideal for battery-operated applications due to its low power consumption. The ICL7106CPL-3 delivers a precise digital representation of an analog signal with an internal reference and a zero-integrator to ensure accuracy and stability over time.
Key Features:
- High Integration: The ICL7106CPL-3 integrates a seven segment decoder, multiplexed display drivers, and a microprocessor interface to simplify design and reduce part count.
- Low Power: With its power-saving features, it is suitable for handheld meters and other portable devices, ensuring long battery life.
- Auto-Zeroing: The device corrects for offset errors automatically, eliminating drift over time and temperature.
- True Differential Input: The ADC can measure the difference between two input voltage levels, which is critical for removing common-mode noise and improving measurement precision.
- On-Chip Clock: The inclusion of an oscillator simplifies the design by removing the need for external timing components.
Applications:
The ICL7106CPL-3 is versatile and can be used in a wide range of applications, including but not limited to:
- Digital multimeters
- Portable instrumentation
- Battery-operated devices
- Data acquisition systems
- Industrial process controls
Technical Specifications:
| Parameter |
Value |
| Display Type |
LCD |
| Resolution |
3.5 Digits |
| Input Voltage Range |
±200mV |
| Operating Temperature |
0°C to +70°C |
| Package |
40-PDIP |
With its robust feature set and Maxim Integrated's reputation for quality, the ICL7106CPL-3 is an excellent choice for precision analog-to-digital conversion in a variety of applications.