The DS8113-JNG+T&R is a high-performance, smart card interface chip from Maxim Integrated, designed to provide a reliable and secure communication interface between smart cards and host devices such as point-of-sale (POS) terminals, set-top boxes, and security systems. This product is specifically engineered to meet the stringent requirements of payment and identification industries.
Key Features
- ISO 7816 Compliance: The DS8113-JNG+T&R fully complies with ISO 7816 standards, ensuring compatibility with a wide range of smart cards.
- Programmable Current Limiting: This feature protects the smart card and the interface from damage due to overcurrent conditions.
- Automatic Activation and Deactivation Sequences: Simplifies the control logic required for smart card operations, reducing design complexity and increasing system reliability.
- Short-Circuit Protection: The device includes robust protection against short-circuit conditions, safeguarding both the smart card and the reader during use.
- Low-Power Operation: It is designed for energy-efficient performance, which is particularly important for battery-powered devices.
Applications
- Point-of-Sale Terminals
- Set-Top Boxes
- Security Systems
- Banking and Payment Systems
- Identification and Access Control Systems
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Communication Interface: Supports both UART and SPI communication protocols.
- Package: The device is available in a compact, surface-mount package that is suitable for automated assembly processes.
The DS8113-JNG+T&R is available in tape and reel (T&R) packaging, making it ideal for high-volume production environments. With its robust feature set and compliance with industry standards, the DS8113-JNG+T&R from Maxim Integrated is an excellent choice for developers and manufacturers seeking a reliable smart card interface solution.