EN
  • EN
  • DE

DS80C323-ECD+T&R

Part No DS80C323-ECD+T&R
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44TQFP / MCU 8-bit 8051 CISC ROMLess 3V 44-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Reel package
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773341-DS80C323-ECD+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C323
Introduction Date March 27, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS80C323-ECD+T&R CAD Model

Description

Maxim Integrated DS80C323-ECD+T&R Microcontroller

The DS80C323-ECD+T&R is a high-performance, low-power microcontroller from Maxim Integrated, designed to offer a robust solution for demanding embedded applications. This advanced microcontroller is part of the Maxim Integrated family known for their reliability and cutting-edge technology, making it an ideal choice for engineers and developers looking to incorporate a powerful control unit into their designs.

With its CMOS construction, the DS80C323-ECD+T&R ensures energy efficiency, which is crucial for battery-operated devices. It operates at a voltage range of 2.7V to 5.5V, allowing for flexible power supply options and compatibility with a variety of electronic components. This versatility makes it a suitable candidate for a wide range of applications, from industrial control systems to consumer electronics.

The microcontroller features a high-speed 8051-compatible CPU core, which can run at up to 33MHz, providing quick processing capabilities and enabling the execution of complex tasks with ease. This high clock speed, combined with a sophisticated instruction set, allows the DS80C323-ECD+T&R to perform operations with greater efficiency and speed compared to standard 8051 devices.

One of the standout characteristics of the DS80C323-ECD+T&R is its integrated 256 bytes of scratchpad RAM, which offers ample space for temporary data storage during operation. Additionally, it supports a wide array of peripherals such as serial communication via its two full-duplex UARTs, flexible counter/timers, and multiple I/O ports for interfacing with other devices and sensors.

The DS80C323-ECD+T&R comes in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Moreover, the "T&R" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes, making it a convenient choice for mass production environments.

Maxim Integrated's commitment to quality is evident in the DS80C323-ECD+T&R microcontroller, making it a reliable and efficient core for your next embedded project. Its combination of power efficiency, processing speed, and versatile features ensures that it can meet the needs of a diverse array of sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess