EN
  • EN
  • DE

DS76KHZ/BGA

Part No DS76KHZ/BGA
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 76.8000KHZ CMOS / 76.8 kHz TCXO CMOS Oscillator 5V 36-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series DS
Package Tube
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 76.8 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±2ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 180µA
Mounting Type Surface Mount
Package / Case 36-BGA
Size / Dimension 0.405" L x 0.455" W (10.29mm x 11.56mm)
Height - Seated (Max) 0.190" (4.83mm)
Base Product Number DS76KHZ
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1348462-DS76KHZ/BGA
Ultra Librarian 3D Model Ultra Librarian DS76KHZ/BGA CAD Model

Description

The DS76KHZ/BGA from Maxim Integrated is a cutting-edge, high-performance integrated circuit designed for a variety of applications that require reliable timekeeping, efficient power management, and robust data security. This versatile component is an essential building block in the design of sophisticated electronic systems.

Key Features

  • Real-Time Clock (RTC): The device includes a highly accurate RTC with a crystal oscillator providing precise time tracking, which is crucial for time-sensitive applications.
  • Battery Backup: With a dedicated battery input, the DS76KHZ/BGA maintains timekeeping and critical data storage even during power loss, ensuring continuous operation and data integrity.
  • Security and Encryption: Advanced security features protect sensitive data, with built-in encryption algorithms to prevent unauthorized access and data tampering.
  • Low Power Consumption: Designed for energy efficiency, this component consumes minimal power, making it ideal for portable and battery-operated devices.
  • High Integration: The DS76KHZ/BGA integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process.
  • Ball Grid Array (BGA) Package: The BGA packaging allows for a compact footprint and excellent thermal performance, which is beneficial for space-constrained applications.

Applications

The DS76KHZ/BGA is suited for a wide range of applications, including:

  • Industrial systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable medical devices
  • Networking equipment

Technical Specifications

For engineers and developers, the DS76KHZ/BGA provides a robust set of technical specifications that ensure compatibility and performance across various platforms and systems. The datasheet, available on Maxim Integrated's website, offers detailed information on operating conditions, electrical characteristics, programming instructions, and more.

In conclusion, the DS76KHZ/BGA from Maxim Integrated is a sophisticated and reliable solution for modern electronic designs, offering a blend of precision timekeeping, power efficiency, and security features packaged in a compact BGA form factor.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess