EN
  • EN
  • DE

DS32KHZS#T&R

Part No DS32KHZS#T&R
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 30 Weeks
Features TCXO CMOS Oscillator 5V - 16-SOIC (0.295", 7.50mm Width)
Manufacturer Maxim Integrated
Series DS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Family Name DS32KHZ
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS32KHZS#T&RCT, DS32KHZS#T&R-ND, DS32KHZS#T&RTR, DS32KHZS#T&RDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869569-DS32KHZS#T&R
Ultra Librarian 3D Model Ultra Librarian DS32KHZS#T&R CAD Model

Description

Maxim Integrated DS32KHZS#T&R: Compact and Energy-Efficient Real-Time Clock

The Maxim Integrated DS32KHZS#T&R is a highly integrated real-time clock (RTC) module that provides a precise time and date tracking solution for a wide range of applications. Designed with a focus on compactness and energy efficiency, this RTC module is ideal for use in portable devices, industrial systems, and any application where maintaining accurate timekeeping is essential while minimizing power consumption.

Key Features and Benefits

  • Accurate Timekeeping: The DS32KHZS#T&R maintains an accuracy of ±2ppm at 25°C, which translates to less than 2 minutes of time deviation per year, ensuring high precision in time-sensitive applications.
  • Low Power Consumption: This RTC module is optimized for low power operations, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Surface-Mount Package: The device comes in a small, surface-mount package that can be easily integrated into space-constrained designs.
  • Automatic Leap Year Compensation: The module includes built-in logic to automatically adjust for leap years up to the year 2100, relieving the host processor from managing this complexity.
  • Integrated Crystal: With an integrated temperature-compensated crystal oscillator (TCXO), the DS32KHZS#T&R provides a stable time base without the need for external crystal components.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for environments with varying temperature conditions.

Applications

The DS32KHZS#T&R is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Wearable Technology
  • Industrial Control Systems
  • Handheld Electronics
  • Utility Metering
  • IoT Devices

Maxim Integrated's commitment to quality and reliability is evident in the DS32KHZS#T&R, providing designers with a trusted solution for maintaining accurate timekeeping in their products. Its integration of key features and robust design make it an excellent choice for ensuring seamless time management in a multitude of electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4851 $52.2765
35+ $2.8596 $100.0860
55+ $2.7702 $152.3610
75+ $2.6809 $201.0675
97+ $2.5915 $251.3755
130+ $2.3234 $302.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,640 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess