EN
  • EN
  • DE

DS2502P-E48+T

Part No DS2502P-E48+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822008-DS2502P-E48+T
Ultra Librarian 3D Model Ultra Librarian DS2502P-E48+T CAD Model

Description

Maxim Integrated DS2502P-E48+T

The DS2502P-E48+T from Maxim Integrated is a robust, high-performance 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a multitude of applications requiring a reliable non-volatile memory solution. This device is part of the family of 1-Wire serial EEPROMs that provide a simple and cost-effective way to add a unique ID or a modest amount of user-programmable memory to a product.

With its 1kb of memory, the DS2502P-E48+T offers enough space for storing configuration parameters, calibration data, or any other application-specific information where a small EEPROM is sufficient. The device is accessed through the 1-Wire interface, which minimizes the number of wires required for communication and allows for a simple and efficient way to interface with the memory.

The unique feature of the DS2502P-E48+T is that it includes a factory-lasered and tested 64-bit registration number (ROM) that ensures absolute traceability because no two parts are alike. This feature is particularly useful for applications such as accessory or part authentication, device identification, and inventory control.

Key features of the DS2502P-E48+T include:

  • 1024 bits of 5V EEPROM memory
  • Unique, factory-lasered and tested 64-bit registration number
  • 1-Wire interface requires only a single port pin for communication
  • Multi-drop capability simplifies distributed system design
  • High-reliability data retention
  • Low-cost TO-92 package
  • Wide operating temperature range (-40°C to +85°C)

Designed for easy integration, the DS2502P-E48+T comes in a TO-92 package and is suitable for a wide range of temperatures, making it an ideal choice for challenging environments. Its applications span across various industries, including consumer electronics, healthcare, industrial automation, and more.

Whether you are looking to protect intellectual property through device authentication, ensure data integrity, or simply need a small memory footprint for your application, the DS2502P-E48+T from Maxim Integrated offers a reliable and cost-effective solution.

You May Also Be Interested in

Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess