EN
  • EN
  • DE

DS1859E-015+T&R

Part No DS1859E-015+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RES TEMP 50/50K 3MON 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 15k
Supply Voltage - Operating 2.85 V to 5.5 V
Features Selectable Address, Temperature Sensor
Temperature Coefficient (Typ) 50 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 133274-DS1859E-015+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1859E-015+T&R CAD Model

Description

Maxim Integrated's DS1859E-015+T&R

The DS1859E-015+T&R from Maxim Integrated is a sophisticated dual digital potentiometer designed to cater to a wide array of applications requiring precise digital control over resistance settings. This device is part of Maxim's commitment to providing high-performance integrated circuits that streamline design and enhance system reliability.

Key Features

  • Dual Nonvolatile Digital Potentiometers: The DS1859E-015+T&R features two independent potentiometers in one package, offering flexibility in controlling two separate channels or varying resistance settings in a single channel application.
  • Nonvolatile Memory: With integrated EEPROM, the device ensures that resistance settings are maintained even after power is cycled, eliminating the need for external memory components.
  • High Resolution: Each potentiometer comes with a resolution of 256 positions, allowing for fine-tuning and precise adjustments to resistance values.
  • Wide Operating Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial applications.
  • Serial Interface: The DS1859E-015+T&R is equipped with a 2-wire serial interface, facilitating easy integration into existing designs and enabling simple communication with microcontrollers.

Applications

The versatility of the DS1859E-015+T&R makes it an ideal choice for various applications, including:

  • Adjustable power supplies
  • Gain control and offset adjustment in data acquisition systems
  • Calibration and tuning in optical networks
  • Consumer electronics for volume and tone control

Product Packaging and Availability

The DS1859E-015+T&R components are provided in tape and reel packaging, ensuring compatibility with automated assembly processes and facilitating efficient handling for high-volume production. Maxim Integrated's commitment to quality and reliability is reflected in the rigorous testing and quality control measures applied to each batch of components.

Overall, the DS1859E-015+T&R from Maxim Integrated represents a robust and reliable solution for designers looking to incorporate digital potentiometers with nonvolatile memory into their systems, providing performance and durability in a compact, integrated package.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess