EN
  • EN
  • DE

DS1813R-10/T&R

Part No DS1813R-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Maxim Integrated
Series EconoReset
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DS1813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917371-DS1813R-10/T&R
Ultra Librarian 3D Model Ultra Librarian DS1813R-10/T&R CAD Model

Description

Maxim Integrated DS1813R-10/T&R Product Overview

The DS1813R-10/T&R is a versatile and reliable microprocessor supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact device is engineered to monitor the system voltage and provide essential control functions to ensure the proper operation of microprocessor (µP) systems.

Key Features:

  • Precision Monitoring: The DS1813R-10/T&R offers precision voltage monitoring, ensuring that the system voltage remains within the acceptable range for reliable microprocessor operation.
  • Power-On Reset Control: It provides an active-low reset output, which holds the microprocessor in the reset state until the system voltage has stabilized, thus preventing the execution of erroneous operations at power-up.
  • Manual Reset: A manual reset input is available, allowing an external signal to initiate a system reset, offering additional control and security to the system maintenance process.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1813R-10/T&R consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Package: Available in a space-saving SOT-23 package, this device is suitable for use in systems where board space is at a premium.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.

Applications:

The DS1813R-10/T&R is an ideal choice for a broad range of applications, including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment

With its robust feature set, the DS1813R-10/T&R ensures that the microprocessor and related systems are protected from unpredictable voltage fluctuations and other anomalies that could lead to system failures. By integrating this supervisory circuit into your design, you can enhance the reliability and longevity of your electronic products.

Maxim Integrated's commitment to quality and performance is evident in the DS1813R-10/T&R, making it a smart choice for designers looking to incorporate a dependable supervisory solution into their systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7059 $60.0015
175+ $0.6604 $115.5700
275+ $0.6377 $175.3675
395+ $0.5922 $233.9190
510+ $0.5694 $290.3940
635+ $0.5465 $347.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess