EN
  • EN
  • DE

DS1221S/T&R

Part No DS1221S/T&R
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC CTRLR/DECODER 4BIT 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number DS1221
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1056381-DS1221S/T&R
Ultra Librarian 3D Model Ultra Librarian DS1221S/T&R CAD Model

Description

The DS1221S/T&R from Maxim Integrated is a specialized nonvolatile (NV) controller chip designed to maintain the integrity of SRAM data during power failure. This innovative product ensures that data is safely transferred to and from an external nonvolatile memory, typically EEPROM, when an unforeseen power loss occurs.

Key Features

  • Automatic Battery Backup: The DS1221S/T&R automatically switches to the backup battery when a power failure is detected, ensuring continuous operation and data preservation.
  • Power-Fail Write Protection: This feature prevents data corruption by inhibiting write operations during a power failure.
  • Low-Power CMOS: The device is designed with low-power CMOS technology, which minimizes power consumption and extends battery life.
  • Chip Enable Gating: The controller provides chip enable gating to prevent erroneous write operations.
  • Compact Packaging: Offered in a space-saving surface-mount package, it is ideal for applications with limited board space.

Applications

The DS1221S/T&R is suitable for a wide range of applications that require data integrity during power loss. These include:

  • RAID systems
  • Industrial controllers
  • Medical monitoring devices
  • POS terminals
  • Telecommunications equipment

Technical Specifications

The device operates over a wide voltage range and features a precision voltage monitor that ensures reliable operation. It is engineered to work with 5V-powered SRAMs and is available in tape and reel (T&R) format for ease of manufacturing and assembly processes.

Ordering Information

The DS1221S/T&R is available for order from Maxim Integrated. For detailed specifications, pricing, and ordering information, please visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Lowest to $0.1640
Others
Lowest to $29.3578
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess