The DS1220Y-120+ is a high-performance, 16k Nonvolatile SRAM designed and produced by Maxim Integrated. This innovative memory module combines the convenience of fast access and ease of use found in static RAM with the data integrity and retention capabilities of nonvolatile memory. The DS1220Y-120+ ensures that data is preserved when power is lost, making it an ideal choice for critical data storage applications.
Key Features
- Memory Size: 16 Kbit (2K x 8)
- Access Time: 120 ns
- Interface Type: Parallel
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: 0°C to +70°C
- Package / Case: 24-EDIP (0.600", 15.24mm Width)
- Data Retention: 10 years at +25°C
- Unlimited Write Cycles: Allows for extensive read and write operations without degradation.
Product Benefits
The DS1220Y-120+ offers a unique combination of volatile and nonvolatile memory benefits. Its fast access time makes it suitable for use in a wide array of computing applications, while its nonvolatility ensures data is retained during power failures. This makes it an excellent choice for critical systems that require data preservation without the need for a battery backup.
Applications
The versatility of the DS1220Y-120+ allows it to be used in various applications including:
- Industrial control systems
- Medical equipment
- Telecommunications systems
- RAID systems
- Networking hardware
- Automotive electronics
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the DS1220Y-120+ is no exception. It is manufactured to the highest standards to ensure it meets the reliability requirements of the most demanding applications. The device's long data retention capability and robustness to write cycles make it a reliable choice for mission-critical data storage.
Overall, the DS1220Y-120+ represents a smart investment for designers looking for a memory solution that combines the speed of SRAM with the persistence of nonvolatile storage, all within a single, durable component.