EN
  • EN
  • DE

DG381AAK/883B

Part No DG381AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST DUAL 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 14-CDIP (0.300", 7.62mm)
Case / Package 14-CDIP
Family Name DG381
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917037-DG381AAK/883B
Ultra Librarian 3D Model Ultra Librarian DG381AAK/883B CAD Model

Description

Maxim Integrated's DG381AAK/883B High-Performance Analog Switch

The DG381AAK/883B is a precision, dual, high-speed analog switch designed to provide superior performance in a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is engineered to meet the stringent requirements of military and aerospace industries, as indicated by the "/883B" suffix which denotes compliance with military specifications (MIL-STD-883B).

Featuring low on-resistance and fast switching times, the DG381AAK/883B is ideal for applications that require the rapid and efficient routing of analog signals. It is commonly used in signal processing, data acquisition systems, and communication equipment where signal integrity and reliability are paramount.

This analog switch operates over a wide analog signal range and is compatible with various supply voltages, making it highly versatile for different system designs. It also boasts a low charge injection, which minimizes distortion and ensures the fidelity of the transmitted signal, a critical factor in high-performance applications.

The DG381AAK/883B comes in a durable hermetically sealed package, ensuring its robustness and reliability in harsh environments, which is often a necessity in defense and aerospace applications. Its dual switch configuration allows for more compact circuit designs by reducing the number of components required, thus saving space and potentially lowering system costs.

Key features of the DG381AAK/883B include:

  • Low on-resistance for efficient signal transmission
  • Fast switching times for high-speed applications
  • Wide analog signal range compatibility
  • Low charge injection to maintain signal quality
  • Hermetically sealed package for enhanced durability
  • Compliance with MIL-STD-883B military standards

With its combination of high-speed performance, signal integrity, and military-grade reliability, the DG381AAK/883B from Maxim Integrated stands out as a preferred choice for designers looking to incorporate a robust analog switch into their high-stakes applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess