EN
  • EN
  • DE

DG303AAK/883B

Part No DG303AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 2 X SPDT 50 OHM 14DIP / Analog Switch Dual SPDT 14-Pin CDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 772625-DG303AAK/883B
Popularity Medium
Supply and Demand Status Balance
Family Name DG303A
Introduction Date February 14, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG303AAK/883B CAD Model

Description

The DG303AAK/883B from Maxim Integrated is a high-performance, precision analog switch designed to meet the stringent requirements of military, aerospace, and high-reliability industrial applications. This product is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring robust performance in extreme environments.

Key Features

  • High Reliability: Qualified to MIL-STD-883 specifications, the DG303AAK/883B provides guaranteed performance and durability for mission-critical applications.
  • Low On-Resistance: This analog switch offers a low on-resistance (<100Ω), which minimizes signal attenuation and ensures high signal integrity.
  • Fast Switching: The device is capable of fast switching speeds, enabling quick response times in critical signal-routing applications.
  • Single or Dual Supply Operation: It can be operated from a single +15V supply or dual ±15V supplies, offering design flexibility for various system voltages.
  • Low Charge Injection: The DG303AAK/883B exhibits low charge injection, which reduces switching transients and preserves the fidelity of the signal being switched.
  • High Off Isolation: With high off isolation, the switch minimizes crosstalk between channels when in the off state.

Applications

The DG303AAK/883B is suitable for a variety of high-reliability applications where performance and precision are paramount. Some typical applications include:

  • Secure Communications
  • Guidance and Control Systems
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Sample and Hold Circuits

Product Specifications

Parameter Value
Temperature Range -55°C to +125°C
On-Resistance (Max) <100Ω
Supply Voltage (Single) +15V
Supply Voltage (Dual) ±15V

With its robust design and versatile performance characteristics, the DG303AAK/883B from Maxim Integrated stands out as a reliable choice for designers seeking a high-quality analog switch for their high-stakes applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess