EN
  • EN
  • DE

MLPS-3015-1R0M-RU

Part No MLPS-3015-1R0M-RU
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974442-MLPS-3015-1R0M-RU
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLPS-3015-1R0M-RU CAD Model

Description

The MLPS-3015-1R0M-RU is a molded power inductor manufactured by Maglayers. This inductor is designed for various power supply applications, especially in portable devices and other space-constrained applications. Its robust construction and low DC resistance make it well-suited for use in DC-DC converters, power management circuits, and filtering applications.

Applications

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters.
  • Power Management Circuits: Employed in voltage regulators and power distribution networks.
  • Filtering Applications: Used to filter noise and ripple in power supply circuits.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Used in LED driver circuits for efficient power conversion.

Features

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Enables stable inductance performance under high current conditions.
  • Compact Size: Small 3.0 x 1.5 mm footprint ideal for space-constrained applications.
  • Surface Mount Technology (SMT): Simplifies assembly and allows for automated manufacturing.

Benefits

  • High Efficiency: Low DCR contributes to higher efficiency in power conversion circuits.
  • Robustness: Molded construction ensures reliable operation in harsh environments.
  • Stable Performance: High saturation current maintains stable inductance under load.
  • Miniaturization: Compact size allows for smaller and more compact designs.
  • Simplified Assembly: SMT design enables easy and cost-effective manufacturing.

Technical Specifications

The MLPS-3015-1R0M-RU features an inductance of 1.0 μH with a tolerance that can vary depending on the specific model. It has a low DC resistance, which is crucial for minimizing power losses. The saturation current is designed to be high enough to maintain inductance stability under typical operating conditions. The component is designed for surface mount assembly and is compliant with RoHS standards. The operating temperature range is typically from -40°C to +125°C. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess