EN
  • EN
  • DE

KH25L3236FM2I-08G

Part No KH25L3236FM2I-08G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826797-KH25L3236FM2I-08G
Ultra Librarian 3D Model Ultra Librarian KH25L3236FM2I-08G CAD Model

Description

The KH25L3236FM2I-08G is a 32M-bit serial Flash memory device manufactured by Macronix. It features a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors. This memory device is designed for applications requiring non-volatile storage, such as firmware, configuration data, and embedded code.

Applications

  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • BIOS/UEFI Storage

Features

  • 32M-bit (4MB) capacity
  • Standard SPI Interface: Simplifies integration with various platforms.
  • Uniform Sector Erase: Provides efficient memory management.
  • High-Speed Clock Frequency: Enables fast data transfer rates.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits

  • Compact Footprint: Saves board space in space-constrained applications.
  • Simplified Design: Standard interface reduces development time and cost.
  • Reliable Data Storage: Ensures data retention even during power loss.
  • Fast Performance: High-speed clock frequency enhances system responsiveness.
  • Wide Operating Voltage: Provides flexibility in power supply design.

Additional Details

The KH25L3236FM2I-08G operates with a single power supply voltage, typically in the range of 2.7V to 3.6V. It supports SPI modes 0 and 3, offering flexibility in communication protocols. The device features sector erase, block erase, and chip erase functions, allowing for efficient memory management. The operating temperature range is typically -40°C to +85°C. The device is commonly available in an 8-pin SOIC package. The memory is organized into sectors, allowing for individual sector erase and program operations. It also features a software write protection mechanism to prevent accidental data corruption.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess