EN
  • EN
  • DE

90400RJ

Part No 90400RJ
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description DIE, CAPACITOR, 400 PF +/-5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 400 pF
Tolerance ±5%
Voltage - Breakdown 50 V
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian 90400RJ CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAPACITOR,3 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 100PF 10% 50V SMD
Need more? Email Us
MACOM Technology Solutions
DIE, MOUNTING CAPACITOR, 460PF +
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,840 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
DIE, CAPACITOR, 30 PF +/-5%
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 47PF 20% 100V DIE
Need more? Email Us
MACOM Technology Solutions
DIE, CAPACITOR,10 PF +/-10%
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 25PF 20% 50V DIE
Need more? Email Us
AVX Corporation
600S2R4BT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 2.4pF datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess