EN
  • EN
  • DE

SSA-LXB10GW

Part No SSA-LXB10GW
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 1.78X5MM 565NM GRN WHT / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Diffused, White 2.1V 25mA Rectangle with Flat Top 5.00mm x 1.74mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green (x 10)
Wavelength - Peak 565nm
Configuration Bar - 10 Wide, DIP
Current 25mA
Millicandela Rating 8mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 1.74mm
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number SSA-LXB10
Other Names SSA-LXB10GWR
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238248-SSA-LXB10GW
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10GW CAD Model

Description

The SSA-LXB10GW is a green LED component from Lumex Opto/Components Inc.

  • Packaging: Bulk
  • Mounting: Through-Hole
  • Type: LED Circuit Board Indicator, Array, Light Bar, Bar Graph
  • Millicandela Rating: 8mcd
  • Voltage Rating: 2.1V
  • Lens Style: Rectangular Flat Top, 5.00mm x 1.74mm
  • Viewing Angle: 160 degrees
  • Package/Case: DIP Bar - 10 Wide
  • Configuration: 10 LEDs
  • Ideal for: Automation and Process Control, Communications and Networking, and Signaling

You May Also Be Interested in

LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess