EN
  • EN
  • DE

500000344

Part No 500000344
Manufacturer Lumberg
Catalog Circular Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Lumberg Automation
Series *
Package Bulk
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1316051-500000344
Ultra Librarian 3D Model Ultra Librarian 500000344 CAD Model

Description

The Lumberg 500000344 is a circular cable assembly. Lumberg is a well-known manufacturer of connectors and wiring components, and this part number likely represents a pre-assembled cable with circular connectors on one or both ends.

Applications

  • Industrial automation: Connecting sensors, actuators, and control devices in automated systems.
  • Machine building: Used in machinery for power, signal, and data transmission.
  • Robotics: Connecting various components within robotic systems.
  • Transportation: Employed in transportation equipment for communication and control.
  • Test and measurement equipment: Connecting instruments to devices under test.

Features

  • Circular connectors: Provides a secure and reliable connection.
  • Pre-assembled cable: Simplifies installation and reduces wiring errors.
  • Various connector types: Available with different connector types (e.g., M8, M12, M16) depending on the specific application.
  • Various cable lengths: Offered in multiple lengths to suit different installation requirements.
  • Durable cable jacket: Protects the conductors from abrasion, moisture, and chemicals.

Benefits

  • Reliable connection: Ensures stable signal and power transmission.
  • Easy installation: Saves time and effort during assembly.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • Long service life: Provides years of reliable performance.
  • Reduced downtime: Minimizes the risk of connection failures.

Additional Details

The specific connector types, cable length, and wiring configuration of the Lumberg 500000344 cable assembly would depend on the exact specifications. Common connector types include M8, M12, and M16, each offering different pin counts and current ratings. The cable jacket material is likely PVC or PUR, providing good resistance to environmental factors. It is important to consult the Lumberg datasheet for detailed information on the electrical and mechanical characteristics of this cable assembly. Lumberg is a reputable manufacturer known for its high-quality connectors and cable assemblies, making this a reliable choice for demanding applications.

You May Also Be Interested in

Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
HARTING
CBL 3POS PLUG RA TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 4POS RCPT TO WIRE 1'
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess