EN
  • EN
  • DE

VLR175F

Part No VLR175F
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC 5VDC 100AMP RESET / PTC Resettable Fuse 1.75A(hold) 4.2A(trip) 12V 100A 1.4W 5s 0.017Ohm SMD Solder Pad 24.5 X 3.3 X 0.8mm Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, VLR
Packaging Bulk
Type Polymeric
Voltage - Max 12V
Current - Max 100A
Current - Hold (Ih) (Maximum) 1.75A
Current - Trip (It) 4.2A
Time to Trip 5s
Resistance - Initial (Ri) (Minimum) 17 mOhm
Resistance - Post Trip (R1) (Maximum) 62 mOhm
Operating Temperature Range -40°C ~ 70°C
Mounting User Defined
Package Strap
Dimension 0.935" L x 0.122" W (23.75mm x 3.10mm)
Thickness (Maximum) 0.032" (0.80mm)
Approvals CSA, TUV, UL
Win Source Part Number 799111-VLR175F
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VLR175F CAD Model

Description

The Littelfuse Inc. VLR175F PolySwitch is a polymeric type circuit protection device manufactured by Littelfuse Inc..

  • Package: Strap
  • Approvals: CSA, TUV, UL
  • Maximum Voltage: 12V
  • Maximum Current: 100A
  • Current Trip: 4.2A
  • Time to Trip: 5 seconds
  • Current Hold: 1.75A
  • Initial Resistance: 17 mOhm
  • Post-Trip Resistance: 62 mOhm
  • Thickness: 0.032" (0.80mm)
  • Dimension: 0.935" L x 0.122" W (23.75mm x 3.10mm)
  • Introduction Date: November 09, 2015
  • Country of Origin: China
  • EOL Date: 2028 (estimated)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6458 $58.1220
220+ $0.5299 $116.5780
340+ $0.5134 $174.5560
470+ $0.4968 $233.4960
605+ $0.4802 $290.5210
805+ $0.4306 $346.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess