The SP0505BAXTG is a Transient Voltage Suppression (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Littelfuse, a leading provider of circuit protection solutions, this device offers robust protection in a compact package.
Applications:
- Mobile Phones
- Smartphones
- Tablets
- Wearable Devices
- Portable Electronics
- USB Ports
- HDMI Ports
Features:
- ESD Protection: Protects against electrostatic discharge events per IEC 61000-4-2 standard.
- Low Clamping Voltage: Minimizes stress on protected components during transient events.
- Low Capacitance: Maintains signal integrity in high-speed data lines.
- Small Footprint: Allows for dense board layouts.
- Lead-Free and RoHS Compliant: Meets environmental regulations.
- Fast Response Time: Quickly clamps transient voltages.
Benefits:
- Improved System Reliability: Protects against damaging transient events, enhancing overall product lifespan.
- Reduced Warranty Costs: Minimizes field failures due to ESD and surge events.
- Enhanced Signal Integrity: Low capacitance ensures minimal impact on signal quality in high-speed applications.
- Simplified Board Design: Small footprint allows for easy placement and routing.
- Regulatory Compliance: Meets environmental standards for lead content.
- Prevents Latch-Up: Protects against latch-up in CMOS devices.
The SP0505BAXTG is ideal for safeguarding sensitive interfaces in portable devices. Its low capacitance is crucial for maintaining signal integrity in high-speed data lines. It efficiently diverts transient currents away from protected circuitry, preventing damage and ensuring reliable operation. The robust design and compliance with industry standards make it a dependable choice for circuit protection.
Technical Specifications: Breakdown Voltage: 5V; Clamping Voltage: 9V; Capacitance: 0.5pF; ESD Protection: ±30kV contact, ±30kV air