EN
  • EN
  • DE

SMCJ28CAR6

Part No SMCJ28CAR6
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190749-SMCJ28CAR6
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ28CAR6 CAD Model

Description

The SMCJ28CAR6 is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. This component is designed to protect sensitive electronic devices from voltage surges caused by events such as lightning strikes, electrostatic discharge (ESD), and inductive load switching.

Applications:

  • Protection of I/O interfaces in electronic devices.
  • Surge protection for data lines and communication ports.
  • Protecting automotive electronics from voltage transients.
  • Use in industrial control systems for transient voltage suppression.
  • Power supply protection against voltage spikes.

Features:

  • Bidirectional TVS diode.
  • Surface mount package (SMC/DO-214AB).
  • Low profile design.
  • Fast response time to transient events.
  • Excellent clamping capability to limit voltage overshoot.

Benefits:

  • Enhanced protection of electronic components against voltage surges.
  • Increased system reliability and uptime.
  • Reduced maintenance and repair costs due to component failure.
  • Improved product safety by preventing electrical hazards.
  • Compliance with industry standards for surge protection.

Additional Details:

The SMCJ28CAR6 features a standoff voltage of 28V and offers a peak pulse power dissipation of 1500W. The 'CA' suffix indicates its bidirectional protection capability, making it suitable for applications where transients can occur in either polarity. The 'R6' suffix may indicate a specific packaging or tape and reel option. It is RoHS compliant, making it suitable for environmentally conscious applications. Always refer to the Littelfuse datasheet for detailed electrical specifications, including clamping voltage, reverse leakage current, and operating temperature ranges. TVS diodes like the SMCJ28CAR6 are a cost-effective solution for improving the robustness and longevity of electronic designs facing transient voltage threats.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess