The Littelfuse R420001 is a robust radial leaded varistor designed to provide overvoltage protection in various electronic circuits. As part of the R4 series, this varistor is engineered to safeguard sensitive components from voltage transients, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). Its radial leaded configuration allows for easy mounting on printed circuit boards (PCBs), making it a versatile choice for numerous applications.
Applications:
- Power supplies
- Industrial equipment
- Telecommunications systems
- Consumer electronics
- Surge protection devices
Features:
- High surge current capability
- Wide operating voltage range
- Fast response time to transient events
- RoHS compliant
- Radial leaded package for easy PCB mounting
Benefits:
- Protects sensitive electronic components from overvoltage damage
- Enhances the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with voltage surges
- Provides a cost-effective solution for overvoltage protection
- Meets industry standards for environmental compliance
Additional Details:
The R420001 varistor offers a high surge current capability, enabling it to withstand significant transient events without compromising performance. Its fast response time ensures that voltage spikes are quickly suppressed, preventing damage to downstream components. The device is also RoHS compliant, ensuring that it meets industry standards for environmental responsibility.
Specific parameters for the R420001 would be found in its datasheet and could include details on clamping voltage, maximum surge current, energy rating, and capacitance. Always consult the official Littelfuse datasheet for accurate specifications before using this varistor in a circuit design. The radial leaded package simplifies installation and allows for efficient heat dissipation. This varistor is suitable for use in a broad spectrum of applications where overvoltage protection is critical.