EN
  • EN
  • DE

PESD1206Q-140

Part No PESD1206Q-140
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 14VWM 75VC 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 75V Clamp - Ipp Tvs Diode Surface Mount 1206
Manufacturer Littelfuse Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 110°C (TJ)
Mounting Surface Mount
Package 1206 (3216 Metric)
Case / Package 1206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PESD1206Q-140DKR, PESD1206Q-140TR, PESD1206Q140, PESD1206Q-140CT, PESD1206Q-140-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888929-PESD1206Q-140
Ultra Librarian 3D Model Ultra Librarian PESD1206Q-140 CAD Model

Description

The PESD1206Q-140 is a Transient Voltage Suppression (TVS) diode designed and manufactured by Littelfuse Inc. This device provides robust electrostatic discharge (ESD) protection for sensitive electronic equipment. It is designed to protect data and signal lines from damage caused by ESD strikes, surge events, and other transient voltage phenomena. Its compact size and high performance make it suitable for a wide range of applications.

Applications

  • Mobile devices (smartphones, tablets)
  • Wearable electronics
  • Portable media players
  • High-speed data interfaces (USB, HDMI)
  • Automotive electronics

Features

  • ESD protection according to IEC 61000-4-2, ±30 kV contact, ±30 kV air discharge
  • Low clamping voltage
  • Fast response time
  • Low leakage current
  • Small 1206 footprint
  • Lead-free and RoHS compliant

Benefits

  • Protects sensitive electronic components from ESD damage
  • Enhances system reliability and prevents failures
  • Reduces warranty costs and increases customer satisfaction
  • Easy to integrate into existing circuit designs
  • Meets industry standards for ESD protection

Additional Details

The PESD1206Q-140 features a standoff voltage of 14V. It is designed to clamp transient voltages to a safe level, preventing them from damaging downstream components. The device is packaged in a small 1206 surface-mount package, which saves valuable board space. Its low leakage current minimizes power consumption. The fast response time ensures that the device can quickly react to ESD events. The diode is AEC-Q101 qualified for automotive applications. The Littelfuse PESD1206Q-140 provides bidirectional ESD protection, meaning that it can protect against both positive and negative ESD strikes. It is commonly used in applications where high reliability and ESD protection are critical, such as automotive electronics, mobile devices, and industrial equipment. The device is suitable for protecting data lines, I/O ports, and other sensitive interfaces. The PESD1206Q-140 provides a cost-effective solution for ESD protection. It helps designers to meet industry standards and ensure the reliability of their products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess