EN
  • EN
  • DE

P772P4202SCLRP

Part No P772P4202SCLRP
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 266686-P772P4202SCLRP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P772P4202SCLRP CAD Model

Description

The P772P4202SCLRP is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to safeguard sensitive telecommunications equipment from damaging voltage surges. This device offers robust protection against lightning strikes, power induction, and other transient voltage events, ensuring the reliability and longevity of protected equipment.

Applications:

  • Telecom Line Protection: Protecting telephone lines, modems, and DSL equipment from surges.
  • Data Communication Interfaces: Protecting Ethernet ports, RS-232/485 interfaces, and other data lines.
  • Central Office Equipment: Safeguarding switching equipment and other critical infrastructure.
  • Customer Premises Equipment (CPE): Protecting routers, set-top boxes, and other equipment located at the customer's site.
  • Security Systems: Protecting alarm panels and other security devices.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a surge event.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps the voltage during a surge event.
  • Low Leakage Current: Minimizes power consumption and ensures normal circuit operation.
  • RoHS Compliant: Compliant with environmental regulations.
  • Surface Mount Package: Allows for easy and cost-effective assembly.

Benefits:

  • Increased Equipment Reliability: Protects sensitive telecommunications equipment from damage, extending its lifespan.
  • Reduced Downtime: Minimizes the risk of equipment failure due to surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable and reliable communication by protecting against voltage disturbances.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable telecommunications equipment.
  • Simplified Design: Easy to implement in new or existing designs.

Additional Details:

The P772P4202SCLRP typically comes in a surface-mount package. Important parameters to consider when selecting this device include the breakover voltage (VBO), holding current (IH), and surge current rating (IPP). Refer to the Littelfuse datasheet for detailed specifications. Proper PCB layout is crucial for optimal surge protection. The device should be placed as close as possible to the input terminals of the protected circuit, and traces should be kept short and wide to minimize inductance.

You May Also Be Interested in

Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Lowest to $0.1559
Toshiba Semiconductor and Storage
Lowest to $0.2691
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Lowest to $0.2599

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess