The P754BP3100SCLRP is a SIDACtor® Protection Thyristor manufactured by Littelfuse. This device is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power faults, or other electrical disturbances. It provides robust protection in a compact package.
Applications
- Telecom equipment
- Data communication lines
- Security systems
- Industrial control systems
- Surge protection modules
Features
- Low voltage overshoot
- Robust surge protection
- Fast response time
- Low capacitance
- Surface mount package
- RoHS compliant
Benefits
- Provides reliable overvoltage protection.
- Minimizes voltage overshoot during a surge event.
- Reacts quickly to transient voltage surges.
- Reduces signal degradation in high-frequency applications.
- Enables compact and efficient circuit designs.
- Complies with environmental regulations.
Detailed Specifications: The P754BP3100SCLRP is a SIDACtor protection thyristor with a surge capability of 3100A. It features a breakover voltage of approximately 75V. The low capacitance makes it suitable for high-speed data lines. The surface mount package allows for automated assembly and efficient use of board space. This device is designed to meet industry standards for surge protection and provides robust protection against overvoltage transients.