EN
  • EN
  • DE

P1800SBL

Part No P1800SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234241-P1800SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P1800SBL CAD Model

Description

The P1800SBL is a SIDACtor® Protection Thyristor, manufactured by Littelfuse, designed to safeguard sensitive telecommunications equipment from damage caused by overvoltage transients. This thyristor provides robust protection against lightning surges and power faults, ensuring the reliable operation of connected systems.

Applications

  • Central Office Equipment: Protection for line cards and other sensitive components within central office infrastructure.
  • Customer Premises Equipment (CPE): Safeguards modems, routers, and other telecommunications devices located at customer premises.
  • General Telecom Applications: Provides surge protection for various telecom interfaces, enhancing overall system reliability.

Features

  • Low Voltage Overshoot: Effectively limits voltage overshoot during surge events, protecting downstream components from potential damage.
  • High Surge Capability: Exhibits robust surge handling capability, ensuring reliable protection against lightning strikes and power faults.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, demonstrating commitment to environmental responsibility.
  • Low Capacitance: Minimizes signal distortion, which is crucial for maintaining signal integrity in high-speed data transmission applications.
  • Breakdown Voltage: Features a breakdown voltage of 180V, providing precise overvoltage protection.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage due to overvoltage transients, significantly extending its operational lifespan.
  • Reduced Downtime: Minimizes downtime caused by surge-related failures, ensuring continuous operation of critical telecommunications infrastructure.
  • Improved System Performance: The low capacitance characteristic preserves signal integrity, contributing to enhanced overall system performance and data transmission accuracy.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting valuable telecommunications equipment from potentially catastrophic surge events.

Additional Details

The P1800SBL is housed in a DO-214AA (SMB) package, which is well-suited for surface mount assembly and automated manufacturing processes. Key electrical specifications include a breakover voltage of 180V and a surge current capability engineered to withstand high-energy transients. The device is designed to quickly switch to a low-voltage on-state when an overvoltage condition is detected, effectively diverting the surge current away from protected circuits. Its low capacitance makes it particularly suitable for protecting high-speed data lines where maintaining signal quality is paramount. The P1800SBL SIDACtor is often used in conjunction with other protection components, such as fuses and Transient Voltage Suppression (TVS) diodes, to provide a layered and comprehensive circuit protection strategy.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6177 $67.3239
15+ $7.8910 $118.3650
23+ $7.6449 $175.8327
32+ $7.3978 $236.7296
41+ $7.1518 $293.2238
55+ $6.4114 $352.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess