EN
  • EN
  • DE

5.0SMDJ58CA-LF

Part No 5.0SMDJ58CA-LF
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815642-5.0SMDJ58CA-LF
Ultra Librarian 3D Model Ultra Librarian 5.0SMDJ58CA-LF CAD Model

Description

The 5.0SMDJ58CA-LF is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This particular model is part of the SMDJ series, known for its high surge capability and robust construction.

Applications

  • Industrial Equipment: Protection of control systems, power supplies, and communication interfaces in industrial environments.
  • Telecom Equipment: Safeguarding telecom lines and equipment from lightning-induced surges.
  • Medical Devices: Ensuring the reliability and safety of medical electronic equipment.
  • Consumer Electronics: Protection of sensitive components in televisions, computers, and other consumer devices.
  • Automotive Electronics: Protection of automotive control units and sensors from voltage transients.

Features

  • High Surge Capability: Designed to withstand high surge currents, providing robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a surge event.
  • Fast Response Time: Quickly clamps the voltage to protect sensitive components.
  • Uni-Directional and Bi-Directional Options: Available in both uni-directional and bi-directional configurations to suit different protection requirements. The 5.0SMDJ58CA-LF is Bi-Directional.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • Surface Mount Package: Designed for easy and efficient assembly onto printed circuit boards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures due to surge events, minimizing downtime and maintenance costs.
  • Improved Safety: Protects users and equipment from hazardous voltage levels during transient events.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from costly damage.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection, ensuring compliance with regulatory requirements.

Additional Details

The 5.0SMDJ58CA-LF has a stand-off voltage of 58V, meaning it begins to conduct significantly above that voltage. It conforms to industry standards for surge protection. The SMDJ series is known for its robust construction, making it suitable for demanding applications.

The package is a DO-214AB (SMC). The operating temperature range is typically -55°C to +150°C. The peak pulse power dissipation is 5000 W.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess