EN
  • EN
  • DE

LTPL-P05DZE27

Part No LTPL-P05DZE27
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED WARM WHITE 2700K 80CRI 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 280lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 98V
Lumens/Watt @ Current - Test 71 lm/W
CRI (Color Rendering Index) 80
Current - Max 70mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing Exposed Pad
Size / Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.059\
Ultra Librarian 3D Model Ultra Librarian LTPL-P05DZE27 CAD Model

Description

NULL

You May Also Be Interested in

Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess