EN
  • EN
  • DE

TA1100L

Part No TA1100L
Manufacturer Lite-On Inc.
Catalog TVS - Thyristors
Description Thyristor, 3.5V, 50A, 60pF, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011310-TA1100L
Categories TVS - Thyristors
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1100L CAD Model

Description

The TA1100L is a high-efficiency LED driver manufactured by Lite-On Inc. It's designed to provide a constant current output, which is crucial for maintaining consistent brightness and prolonging the lifespan of LEDs in various lighting applications. This particular driver is known for its compact size and robust design, making it suitable for integration into space-constrained environments.

Applications:

  • LED Street Lighting
  • LED High Bay Lighting
  • LED Downlights
  • LED Panel Lights
  • Architectural Lighting
  • General Illumination

Features:

  • High Efficiency: Converts input power to output power with minimal loss, reducing energy consumption.
  • Constant Current Output: Ensures consistent LED brightness and prevents damage from current fluctuations.
  • Wide Input Voltage Range: Operates reliably across a broad range of input voltages, accommodating different power sources.
  • Over-Voltage Protection: Protects the LEDs and the driver itself from voltage spikes.
  • Short-Circuit Protection: Automatically shuts down the driver in the event of a short circuit, preventing damage.
  • Over-Temperature Protection: Reduces output current or shuts down the driver when the internal temperature exceeds a safe level.
  • Compact Size: Allows for easy integration into various lighting fixtures.

Benefits:

  • Energy Savings: High efficiency leads to reduced energy consumption and lower electricity bills.
  • Long LED Lifespan: Constant current output prevents premature LED failure, extending their lifespan.
  • Improved Lighting Quality: Consistent brightness ensures uniform and aesthetically pleasing illumination.
  • Increased Reliability: Built-in protection features enhance the driver's reliability and prevent damage.
  • Reduced Maintenance Costs: Longer LED lifespan and driver reliability minimize maintenance requirements.
  • Easy Integration: Compact size and wide input voltage range simplify integration into various lighting systems.

Additional Details:

The TA1100L typically features a PWM dimming interface, allowing for precise control over LED brightness. The exact specifications, such as output current range and input voltage range, will vary depending on the specific model within the TA1100L series. It is often compliant with safety standards such as UL, CE, and RoHS. The driver is designed for use in both indoor and outdoor environments. Manufacturers commonly provide detailed datasheets with comprehensive electrical characteristics, thermal management information, and application guidelines for this type of LED driver.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess