EN
  • EN
  • DE

LTM4609EV#PBF

Part No LTM4609EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC UMODULE BUCK-BOOST 141-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 34 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 98%
Mounting SMD
Package 141-BLGA Module
Size 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 141-LGA (15x15)
Win Source Part Number 759619-LTM4609EV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTM4609
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTM4609EV#PBF CAD Model

Description

LTM4609EV#PBF - High Efficiency, DC/DC µModule Regulator

The LTM4609EV#PBF is a high-performance, DC/DC µModule (micromodule) regulator from Linear Technology, designed to deliver exceptional efficiency and power density for a wide range of applications. This versatile module integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package, simplifying the design process and accelerating time-to-market for product developers.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 36V, the LTM4609EV#PBF is suitable for a variety of supply voltages, making it a flexible solution for different system requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 34V, providing a versatile platform for powering a wide range of devices, from low-voltage digital ICs to higher voltage components.
  • High Efficiency: With its high-efficiency design, this µModule regulator minimizes power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Integrated Components: The integration of inductors, MOSFETs, a DC/DC controller, and compensation circuitry in a single package reduces the need for external components, resulting in a compact and reliable power solution.
  • Output Current Capability: The LTM4609EV#PBF can deliver up to 10A of continuous output current, making it capable of powering demanding applications.
  • Thermal Performance: The module is designed with effective thermal management in mind, featuring a land grid array (LGA) package that enhances heat dissipation.

Applications

The LTM4609EV#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Datacom and Storage Systems
  • Medical Devices

With its robust design and comprehensive feature set, the LTM4609EV#PBF from Linear Technology stands out as a powerful, efficient, and versatile power management solution for designers seeking to streamline their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess